Snap-on Industrial Brands Drive Socket 6M-627A

Description
6 POINT TYPE 2 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/4 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 2 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/4 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 6M-627A - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
6M-627A
Drive Socket 6M-627A
6 POINT TYPE 2 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/4 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 2 INCH OVERALL LENGTH
  • 1.6875 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 27 MM SOCKET END SIZE
  • 27 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 3/4 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 6M-627A
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
Specs
Product Type Individual Socket
View Details