Snap-on Industrial Brands Drive Socket 6-672

Description
6 POINT TYPE 3.1875 INCH OVERALL LENGTH 3.125 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 2.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/8 INCH
Datasheet
Description
6 POINT TYPE 3.1875 INCH OVERALL LENGTH 3.125 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 2.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 6-672 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
6-672
Drive Socket 6-672
6 POINT TYPE 3.1875 INCH OVERALL LENGTH 3.125 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 2.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/8 INCH
  • 6 POINT TYPE
  • 3.1875 INCH OVERALL LENGTH
  • 3.125 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 2.25 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 6-672
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 49-66-4461 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.3750 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details