Snap-on Industrial Brands Drive Socket 6-656

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-1/2 INCH OVERALL LENGTH 2-1/2 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.75 SOCKET END SIZE - DECIMAL 1-3/4 SOCKET END SIZE - FRACTIONAL 1-3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/16 INCH WEIGHT 1.72 LB MATERIAL INDUSTRIALLY TESTED ALLOY USED WITH RETAINER PIN AND O-RING DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 6 MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-1/2 INCH OVERALL LENGTH 2-1/2 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.75 SOCKET END SIZE - DECIMAL 1-3/4 SOCKET END SIZE - FRACTIONAL 1-3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/16 INCH WEIGHT 1.72 LB MATERIAL INDUSTRIALLY TESTED ALLOY USED WITH RETAINER PIN AND O-RING DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 6-656 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
6-656
Drive Socket 6-656
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-1/2 INCH OVERALL LENGTH 2-1/2 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.75 SOCKET END SIZE - DECIMAL 1-3/4 SOCKET END SIZE - FRACTIONAL 1-3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/16 INCH WEIGHT 1.72 LB MATERIAL INDUSTRIALLY TESTED ALLOY USED WITH RETAINER PIN AND O-RING DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 6 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 2-1/2 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1.75 SOCKET END SIZE - DECIMAL
  • 1-3/4 SOCKET END SIZE - FRACTIONAL
  • 1-3/4 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1-3/16 INCH
  • WEIGHT 1.72 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • USED WITH RETAINER PIN AND O-RING
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 6-656
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1-1/4" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22972 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
Drive Socket - 2-624 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details