Snap-on Industrial Brands Drive Socket 6-634A

Description
6 POINT TYPE 2 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/4 INCH
Datasheet
Description
6 POINT TYPE 2 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 6-634A - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
6-634A
Drive Socket 6-634A
6 POINT TYPE 2 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/4 INCH
  • 6 POINT TYPE
  • 2 INCH OVERALL LENGTH
  • 1.6875 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 1.0625 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 6-634A
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
Specs
Product Type Individual Socket
View Details