6-110 -- SOCKET WRENCH EXTENSION
Snap-on Industrial Brands
Socket Wrench Extension
6-110
Description
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 9-3/4 INCH
OVERALL LENGTH - DECIMAL 9.75
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 9-3/4
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 2.54 LB
-
Snap-on Industrial Brands
Datasheet
Description
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 9-3/4 INCH
OVERALL LENGTH - DECIMAL 9.75
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 9-3/4
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 2.54 LB
Datasheet
Suppliers
Socket Wrench Extension
6-110
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 9-3/4 INCH
OVERALL LENGTH - DECIMAL 9.75
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 9-3/4
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 2.54 LB
- DRIVE TYPE SQUARE
- MATERIAL FORGED HEAT TREATED ALLOY STEEL
- OVERALL LENGTH 9-3/4 INCH
- OVERALL LENGTH - DECIMAL 9.75
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 9-3/4
- SIZE 3/4 INCH
- SIZE - DECIMAL .75
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/4
- TYPE IMPACT
- WILLIAMS. BRAND
- APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
- WEIGHT 2.54 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
6-110 |
|
Product Name
|
Socket Wrench Extension |
Unlock Full Specs
to access all available technical data