Snap-on Industrial Brands Manual Hydraulic Pump 5HS2S200

Description
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH
Datasheet
Description
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hydraulic Pump - 5HS2S200 - Snap-on Industrial Brands
Kenosha, WI, USA
Manual Hydraulic Pump
5HS2S200
Manual Hydraulic Pump 5HS2S200
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH
  • HAND TYPE
  • 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE
  • SINGLE ACTING CYLINDER APPLICATION
  • 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF END CONNECTION
  • TWO SPEED OPTION
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT
  • TWO STAGE(S)
  • 132 LB HANDLE EFFORT
  • WILLIAMS[R] BRAND
  • PISTON STROKE 0.82 INCH
  • OIL CAPACITY 128 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 5HS2S200
Product Name Manual Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
W Series Aluminum Pumps - W1500 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2900.8 to 4003.0 psi (2039 to 2814 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details