Snap-on Industrial Brands Air Hydraulic Pump 5AS150L

Description
HAND TYPE 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE 10 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND OIL CAPACITY 91.5 CU INCH
Datasheet
Description
HAND TYPE 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE 10 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND OIL CAPACITY 91.5 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Hydraulic Pump - 5AS150L - Snap-on Industrial Brands
Kenosha, WI, USA
Air Hydraulic Pump
5AS150L
Air Hydraulic Pump 5AS150L
HAND TYPE 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE 10 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND OIL CAPACITY 91.5 CU INCH
  • HAND TYPE
  • 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE
  • 10 CU INCH FLOW RATE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 10000 PRESSURE RATING IN PSI
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • TWO STAGE(S)
  • 1/4 INCH-18 TPI NPTF AIR PORT SIZE
  • 100 TO 200 PSI AIR PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF OIL PORT SIZE
  • WILLIAMS[R] BRAND
  • OIL CAPACITY 91.5 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 5AS150L
Product Name Air Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Mag-Safe -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Housing Material Al-alloy, coated
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details