BOW TYPE
STEEL MATERIAL
24 INCH
24 LENGTH - DECIMAL
24 LENGTH - FRACTIONAL
GREEN WOOD, SEASONED WOOD CUT MATERIAL
HARDENED TEMPERED PROCESS
PEG TEETH TYPE
SANDVIK. BRAND
WEIGHT 2.3 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
LENGTH - DECIMAL - UOM IN
51 MODEL
Snap-on Industrial Brands
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
BOW TYPE
STEEL MATERIAL
24 INCH
24 LENGTH - DECIMAL
24 LENGTH - FRACTIONAL
GREEN WOOD, SEASONED WOOD CUT MATERIAL
HARDENED TEMPERED PROCESS
PEG TEETH TYPE
SANDVIK. BRAND
WEIGHT 2.3 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
LENGTH - DECIMAL - UOM IN
51 MODEL
BOW TYPE
STEEL MATERIAL
24 INCH
24 LENGTH - DECIMAL
24 LENGTH - FRACTIONAL
GREEN WOOD, SEASONED WOOD CUT MATERIAL
HARDENED TEMPERED PROCESS
PEG TEETH TYPE
SANDVIK. BRAND
WEIGHT 2.3 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
LENGTH - DECIMAL - UOM IN
51 MODEL