Snap-on Industrial Brands Tool Chest/Cabinet 50890

Description
TRIPLE WALL, MOBILE TYPE RED COLOR 42 INCH 42 1/8 INCH 24 1/2 INCH 21051 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
TRIPLE WALL, MOBILE TYPE RED COLOR 42 INCH 42 1/8 INCH 24 1/2 INCH 21051 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50890 - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50890
Tool Chest/Cabinet 50890
TRIPLE WALL, MOBILE TYPE RED COLOR 42 INCH 42 1/8 INCH 24 1/2 INCH 21051 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • TRIPLE WALL, MOBILE TYPE
  • RED COLOR
  • 42 INCH
  • 42 1/8 INCH
  • 24 1/2 INCH
  • 21051 CU INCH CAPACITY
  • 5 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50890
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Chests & Tool Cabinets - 1231799 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Plastic
Height 17.91 inch (455 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details