50792 -- TOOL CHEST/CABINET
Snap-on Industrial Brands
Tool Chest/Cabinet
50792
Description
DOUBLE WALL TYPE
STEEL MATERIAL
RED COLOR
14 INCH
33 1/2 INCH
18 INCH
8668 CU INCH CAPACITY
WILLIAMS[R] BRAND
DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
DOUBLE WALL TYPE
STEEL MATERIAL
RED COLOR
14 INCH
33 1/2 INCH
18 INCH
8668 CU INCH CAPACITY
WILLIAMS[R] BRAND
DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Suppliers
DOUBLE WALL TYPE
STEEL MATERIAL
RED COLOR
14 INCH
33 1/2 INCH
18 INCH
8668 CU INCH CAPACITY
WILLIAMS[R] BRAND
DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
- DOUBLE WALL TYPE
- STEEL MATERIAL
- RED COLOR
- 14 INCH
- 33 1/2 INCH
- 18 INCH
- 8668 CU INCH CAPACITY
- WILLIAMS[R] BRAND
- DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
50792 |
|
Product Name
|
Tool Chest/Cabinet |
|
Use
|
Industrial
|
|
Type
|
Tool Cabinet
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Material
Fabric
Height
12.20 inch (310 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details