Snap-on Industrial Brands Tool Chest/Cabinet 50740B

Description
DOUBLE WALL TYPE STEEL MATERIAL BLACK COLOR 55 1/2 INCH 10 1/2 INCH 24 INCH 12763 CU INCH CAPACITY 6 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
DOUBLE WALL TYPE STEEL MATERIAL BLACK COLOR 55 1/2 INCH 10 1/2 INCH 24 INCH 12763 CU INCH CAPACITY 6 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50740B - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50740B
Tool Chest/Cabinet 50740B
DOUBLE WALL TYPE STEEL MATERIAL BLACK COLOR 55 1/2 INCH 10 1/2 INCH 24 INCH 12763 CU INCH CAPACITY 6 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • DOUBLE WALL TYPE
  • STEEL MATERIAL
  • BLACK COLOR
  • 55 1/2 INCH
  • 10 1/2 INCH
  • 24 INCH
  • 12763 CU INCH CAPACITY
  • 6 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50740B
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 217966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyamide, Polypropylene, Polyethylene
Height 5.91 inch (150 mm)
View Details