50607 -- DRIVE SOCKET SET
Snap-on Industrial Brands
Drive Socket Set
50607
Description
6 POINT, 12 POINT TYPE
CHROME VANADIUM STEEL MATERIAL
79 PIECE(S)
HDPE CASE PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS[R] BRAND
-
Snap-on Industrial Brands
Datasheet
Description
6 POINT, 12 POINT TYPE
CHROME VANADIUM STEEL MATERIAL
79 PIECE(S)
HDPE CASE PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS[R] BRAND
Datasheet
Suppliers
6 POINT, 12 POINT TYPE
CHROME VANADIUM STEEL MATERIAL
79 PIECE(S)
HDPE CASE PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS[R] BRAND
- 6 POINT, 12 POINT TYPE
- CHROME VANADIUM STEEL MATERIAL
- 79 PIECE(S)
- HDPE CASE PACKAGING TYPE
- 3/8 INCH DRIVE SIZE
- WILLIAMS[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
50607 |
|
Product Name
|
Drive Socket Set |
Unlock Full Specs
to access all available technical data