Snap-on Industrial Brands Drive Socket 4M-626

Description
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 1/4 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 1/4 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 4M-626 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
4M-626
Drive Socket 4M-626
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 1/4 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 1.5 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 26 MM SOCKET END SIZE
  • 26 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 1/4 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 4M-626
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details