Snap-on Industrial Brands Drive Socket 4-646

Description
6 POINT TYPE 2 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.4375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 29/32 INCH
Datasheet
Description
6 POINT TYPE 2 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.4375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 29/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 4-646 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
4-646
Drive Socket 4-646
6 POINT TYPE 2 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.4375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 29/32 INCH
  • 6 POINT TYPE
  • 2 INCH OVERALL LENGTH
  • 1.5 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.4375 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 29/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 4-646
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1883022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
6 Point SAE Deep Impact Sockets - 17-684 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details