6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
1-1/2 INCH OVERALL LENGTH
1-1/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.8125 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE STRAIGHT
SOCKET DEPTH 21/32 INCH
WEIGHT 0.34 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
4 MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
1-1/2 INCH OVERALL LENGTH
1-1/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.8125 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE STRAIGHT
SOCKET DEPTH 21/32 INCH
WEIGHT 0.34 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
4 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
1-1/2 INCH OVERALL LENGTH
1-1/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.8125 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE STRAIGHT
SOCKET DEPTH 21/32 INCH
WEIGHT 0.34 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
4 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
1-1/2 INCH OVERALL LENGTH
1-1/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.8125 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2