DRIVE TYPE HEX TO SQUARE
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 5 INCH
SIZE 1/2 INCH
SIZE - FRACTIONAL 0.5
TYPE WOBBLE
WILLIAMS[R] BRAND
HEX SHANK SIZE 5/8 INCH
SQUARE DRIVE SIZE 1/2 INCH
Snap-on Industrial Brands
Done
Datasheet
Description
DRIVE TYPE HEX TO SQUARE
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 5 INCH
SIZE 1/2 INCH
SIZE - FRACTIONAL 0.5
TYPE WOBBLE
WILLIAMS[R] BRAND
HEX SHANK SIZE 5/8 INCH
SQUARE DRIVE SIZE 1/2 INCH
DRIVE TYPE HEX TO SQUARE
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 5 INCH
SIZE 1/2 INCH
SIZE - FRACTIONAL 0.5
TYPE WOBBLE
WILLIAMS[R] BRAND
HEX SHANK SIZE 5/8 INCH
SQUARE DRIVE SIZE 1/2 INCH
DRIVE TYPE HEX TO SQUARE
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 5 INCH
SIZE 1/2 INCH
SIZE - FRACTIONAL 0.5
TYPE WOBBLE
WILLIAMS[R] BRAND
HEX SHANK SIZE 5/8 INCH
SQUARE DRIVE SIZE 1/2 INCH
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Uncategorized Products
Product Number
4-53B
Product Name
Socket Wrench Extension
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems