Snap-on Industrial Brands Drive Socket 39690

Description
6 POINT TYPE 4 INCH OVERALL LENGTH 4 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 13/16 INCH
Datasheet
Description
6 POINT TYPE 4 INCH OVERALL LENGTH 4 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 13/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 39690 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
39690
Drive Socket 39690
6 POINT TYPE 4 INCH OVERALL LENGTH 4 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 13/16 INCH
  • 6 POINT TYPE
  • 4 INCH OVERALL LENGTH
  • 4 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 2.8125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 13/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 39690
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
6 Point SAE Deep Impact Sockets - 17-684 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details
Socket Sets - 1742-65400KNECT-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Number of Points 6
View Details