Snap-on Industrial Brands Drive Socket 39682

Description
6 POINT TYPE 3.625 INCH OVERALL LENGTH 3.625 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.5625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 5/8 INCH
Datasheet
Description
6 POINT TYPE 3.625 INCH OVERALL LENGTH 3.625 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.5625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 39682 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
39682
Drive Socket 39682
6 POINT TYPE 3.625 INCH OVERALL LENGTH 3.625 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.5625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 5/8 INCH
  • 6 POINT TYPE
  • 3.625 INCH OVERALL LENGTH
  • 3.625 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 2.5625 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 39682
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Impact Sockets - 1370914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details