Snap-on Industrial Brands Drive Socket 39676

Description
6 POINT TYPE 3.5 INCH OVERALL LENGTH 3.5 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/2 INCH
Datasheet
Description
6 POINT TYPE 3.5 INCH OVERALL LENGTH 3.5 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 39676 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
39676
Drive Socket 39676
6 POINT TYPE 3.5 INCH OVERALL LENGTH 3.5 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2.375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/2 INCH
  • 6 POINT TYPE
  • 3.5 INCH OVERALL LENGTH
  • 3.5 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 2.375 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 39676
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 1370942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 17-6104 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 3.25 inch
View Details