Snap-on Industrial Brands Drive Socket 39658

Description
6 POINT TYPE 2.9375 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/16 INCH
Datasheet
Description
6 POINT TYPE 2.9375 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 39658 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
39658
Drive Socket 39658
6 POINT TYPE 2.9375 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/16 INCH
  • 6 POINT TYPE
  • 2.9375 INCH OVERALL LENGTH
  • 2.75 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1.8125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 39658
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bit
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1-1/2
Specs
Product Type Individual Socket
View Details