INDUSTRIAL BLACK FINISH
5/8 INCH MIN. BIT SIZE
1 INCH MAX. BIT SIZE
3/4 INCH DRIVE END SIZE
5/8 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 1 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 5
Snap-on Industrial Brands
Done
Datasheet
Description
INDUSTRIAL BLACK FINISH
5/8 INCH MIN. BIT SIZE
1 INCH MAX. BIT SIZE
3/4 INCH DRIVE END SIZE
5/8 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 1 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 5
INDUSTRIAL BLACK FINISH
5/8 INCH MIN. BIT SIZE
1 INCH MAX. BIT SIZE
3/4 INCH DRIVE END SIZE
5/8 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 1 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 5
INDUSTRIAL BLACK FINISH
5/8 INCH MIN. BIT SIZE
1 INCH MAX. BIT SIZE
3/4 INCH DRIVE END SIZE
5/8 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 1 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 5
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Uncategorized Products
Product Number
38932
Product Name
Drive Bit Set
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems