Snap-on Industrial Brands Drive Bit Set 38903

Description
INDUSTRIAL BLACK FINISH 1/2 INCH MIN. BIT SIZE 1 1/4 INCH MAX. BIT SIZE 3/4 INCH DRIVE END SIZE 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH, 1 1/8 INCH, 1 1/4 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 9
Datasheet
Description
INDUSTRIAL BLACK FINISH 1/2 INCH MIN. BIT SIZE 1 1/4 INCH MAX. BIT SIZE 3/4 INCH DRIVE END SIZE 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH, 1 1/8 INCH, 1 1/4 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 38903 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit Set
38903
Drive Bit Set 38903
INDUSTRIAL BLACK FINISH 1/2 INCH MIN. BIT SIZE 1 1/4 INCH MAX. BIT SIZE 3/4 INCH DRIVE END SIZE 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH, 1 1/8 INCH, 1 1/4 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 9
  • INDUSTRIAL BLACK FINISH
  • 1/2 INCH MIN. BIT SIZE
  • 1 1/4 INCH MAX. BIT SIZE
  • 3/4 INCH DRIVE END SIZE
  • 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH, 1 1/8 INCH, 1 1/4 INCH BIT SIZES
  • HEX BIT TYPE
  • WILLIAMS[R] BRAND
  • NUMBER OF PIECES 9
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 38903
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products