Snap-on Industrial Brands Hole Saw 3832-24

Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 15/16 INCH DIAMETER .9375 DIAMETER - DECIMAL 15/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
Datasheet
Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 15/16 INCH DIAMETER .9375 DIAMETER - DECIMAL 15/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Hole Saw
3832-24
Hole Saw 3832-24
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 15/16 INCH DIAMETER .9375 DIAMETER - DECIMAL 15/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
  • CONSTANT PITCH TYPE
  • NON METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 15/16 INCH DIAMETER
  • .9375 DIAMETER - DECIMAL
  • 15/16 DIAMETER - FRACTIONAL
  • NUMBER OF TEETH PER INCH 4
  • 1-1/2 INCH CUTTING DEPTH
  • MOUNTING SIZE 1/2 INCH-20 TPI
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3832-24
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714044-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details