Snap-on Industrial Brands Hole Saw 3832-14

Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 9/16 INCH DIAMETER .5625 DIAMETER - DECIMAL 9/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
Datasheet
Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 9/16 INCH DIAMETER .5625 DIAMETER - DECIMAL 9/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Hole Saw
3832-14
Hole Saw 3832-14
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 9/16 INCH DIAMETER .5625 DIAMETER - DECIMAL 9/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
  • CONSTANT PITCH TYPE
  • NON METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 9/16 INCH DIAMETER
  • .5625 DIAMETER - DECIMAL
  • 9/16 DIAMETER - FRACTIONAL
  • NUMBER OF TEETH PER INCH 4
  • 1-1/2 INCH CUTTING DEPTH
  • MOUNTING SIZE 1/2 INCH-20 TPI
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3832-14
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 003528 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details