Snap-on Industrial Brands Hole Saw 3830-68-VIP

Description
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 11/16 INCH DIAMETER 2.6875 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 7/16 / 11/32 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 220 GRAM
Datasheet
Description
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 11/16 INCH DIAMETER 2.6875 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 7/16 / 11/32 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 220 GRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 3830-68-VIP
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 11/16 INCH DIAMETER 2.6875 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 7/16 / 11/32 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 220 GRAM
  • METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2 11/16 INCH DIAMETER
  • 2.6875 DIAMETER - FRACTIONAL
  • 1 1/2 INCH CUTTING DEPTH
  • 7/16 / 11/32 INCH ARBOR SHANK SIZE
  • HEX ARBOR SHANK TYPE
  • SANDFLEX[R] BRAND
  • WEIGHT 220 GRAM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3830-68-VIP
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Cutting Application METAL, NON METAL, FERROUS METAL, NON FERROUS METAL
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 003585 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Twist
View Details