Snap-on Industrial Brands Hole Saw 3830-67-VIP

Description
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 5/8 INCH DIAMETER 2.625 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 7/16 / 11/32 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 200 GRAM
Datasheet
Description
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 5/8 INCH DIAMETER 2.625 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 7/16 / 11/32 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 200 GRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 3830-67-VIP
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 5/8 INCH DIAMETER 2.625 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 7/16 / 11/32 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 200 GRAM
  • METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2 5/8 INCH DIAMETER
  • 2.625 DIAMETER - FRACTIONAL
  • 1 1/2 INCH CUTTING DEPTH
  • 7/16 / 11/32 INCH ARBOR SHANK SIZE
  • HEX ARBOR SHANK TYPE
  • SANDFLEX[R] BRAND
  • WEIGHT 200 GRAM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3830-67-VIP
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Cutting Application METAL, NON METAL, FERROUS METAL, NON FERROUS METAL
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details
Round Shank Drill Bits for Thin Gauge Material and Sheet Metal - SST+ 135° Stub, Wire Gauge - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; Non-ferrous Metal
View Details