Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
SNAP-ON INDUSTRIAL BRANDS
3830-30-VIP -- HOLE SAW
Snap-on Industrial Brands
Hole Saw
3830-30-VIP
Description
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 3/16 INCH DIAMETER 1.1875 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 1/4 / 7/16 / 9/32 / 11/32 INCH ARBOR SHANK SIZE SDS/HEX/TRIANGULAR ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 70 GRAM
Snap-on Industrial Brands
Done
Datasheet
Description
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 3/16 INCH DIAMETER 1.1875 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 1/4 / 7/16 / 9/32 / 11/32 INCH ARBOR SHANK SIZE SDS/HEX/TRIANGULAR ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 70 GRAM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Snap-on Industrial Brands
Kenosha, WI, USA
Hole Saw
3830-30-VIP
Hole Saw
3830-30-VIP
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 3/16 INCH DIAMETER 1.1875 DIAMETER - FRACTIONAL 1 1/2 INCH CUTTING DEPTH 1/4 / 7/16 / 9/32 / 11/32 INCH ARBOR SHANK SIZE SDS/HEX/TRIANGULAR ARBOR SHANK TYPE SANDFLEX[R] BRAND WEIGHT 70 GRAM
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL CUT MATERIAL
BI-METAL BLADE MATERIAL
1 3/16 INCH DIAMETER
1.1875 DIAMETER - FRACTIONAL
1 1/2 INCH CUTTING DEPTH
1/4 / 7/16 / 9/32 / 11/32 INCH ARBOR SHANK SIZE
SDS/HEX/TRIANGULAR ARBOR SHANK TYPE
SANDFLEX[R] BRAND
WEIGHT 70 GRAM
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Drill Bits
Product Number
3830-30-VIP
Product Name
Hole Saw
Product
Drill
Units
Fractional
Drill Type
Hole Saw
Cutting Application
METAL, NON METAL, FERROUS METAL, NON FERROUS METAL
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Drill Bits
217277
Specs
Diameter
0.472 inch (12.0 mm)
OAL
5.94 inch (151 mm)
Material
High Speed Steel; Hss
View Details
Petersen Products Co.
Hot Tapper, Single Size, 5" Npt, 4 3/4"bi-Metal Hole Saw
261-0050
Specs
Drill Type
Core Drill
Diameter
4.750 inch (120.6 mm)
Material
Bi-Metal
View Details
Pentair, Inc.
Drill Bit
BD16
Specs
Product
Drill
Cutting Application
General Purpose
View Details
Sandvik AB
Drill Bit
010907
Specs
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details