Snap-on Industrial Brands Drive Socket 38162

Description
6 POINT TYPE 2.6875 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.9375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
6 POINT TYPE 2.6875 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.9375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 38162 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
38162
Drive Socket 38162
6 POINT TYPE 2.6875 INCH OVERALL LENGTH 2.75 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.9375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 6 POINT TYPE
  • 2.6875 INCH OVERALL LENGTH
  • 2.75 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 1.9375 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 38162
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
47TX - UNIFLEX sockets - 2070012 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details