Snap-on Industrial Brands Drive Socket 38142

Description
6 POINT TYPE 2.25 INCH OVERALL LENGTH 1.9375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.3125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
6 POINT TYPE 2.25 INCH OVERALL LENGTH 1.9375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.3125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 38142 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
38142
Drive Socket 38142
6 POINT TYPE 2.25 INCH OVERALL LENGTH 1.9375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.3125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 6 POINT TYPE
  • 2.25 INCH OVERALL LENGTH
  • 1.9375 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 1.3125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 38142
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
Specs
Product Type Individual Socket
View Details