Snap-on Industrial Brands Drive Socket 38140

Description
6 POINT TYPE 2.25 INCH OVERALL LENGTH 1.875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
6 POINT TYPE 2.25 INCH OVERALL LENGTH 1.875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 38140 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
38140
Drive Socket 38140
6 POINT TYPE 2.25 INCH OVERALL LENGTH 1.875 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 6 POINT TYPE
  • 2.25 INCH OVERALL LENGTH
  • 1.875 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 1.25 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 38140
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Specs
Product Type Socket Extension
View Details
ES 54X/54TX - Screwdriver sockets 1/2
Specs
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details