Snap-on Industrial Brands Drive Socket 38136

Description
6 POINT TYPE 2.0625 INCH OVERALL LENGTH 1.75 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
6 POINT TYPE 2.0625 INCH OVERALL LENGTH 1.75 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 38136 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
38136
Drive Socket 38136
6 POINT TYPE 2.0625 INCH OVERALL LENGTH 1.75 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 6 POINT TYPE
  • 2.0625 INCH OVERALL LENGTH
  • 1.75 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 1.125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 38136
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details