Snap-on Industrial Brands Universal Joint Drive Socket 37818

Description
INDUSTRIAL BLACK FINISH 2 3/4 INCH OVERALL LENGTH 1 1/4 INCH BODY DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 3/4 INCH BOLT CLEARANCE DIAMETER 3/4 INCH NOSE LENGTH 1 1/4 INCH
Datasheet
Description
INDUSTRIAL BLACK FINISH 2 3/4 INCH OVERALL LENGTH 1 1/4 INCH BODY DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 3/4 INCH BOLT CLEARANCE DIAMETER 3/4 INCH NOSE LENGTH 1 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 37818 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
37818
Universal Joint Drive Socket 37818
INDUSTRIAL BLACK FINISH 2 3/4 INCH OVERALL LENGTH 1 1/4 INCH BODY DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 3/4 INCH BOLT CLEARANCE DIAMETER 3/4 INCH NOSE LENGTH 1 1/4 INCH
  • INDUSTRIAL BLACK FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 1 1/4 INCH BODY DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 1 INCH NOSE DIAMETER
  • 1/2 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • BOLT CLEARANCE DEPTH 3/4 INCH
  • BOLT CLEARANCE DIAMETER 3/4 INCH
  • NOSE LENGTH 1 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37818
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details