Snap-on Industrial Brands Drive Socket 37716

Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/64 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/64 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 37716 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
37716
Drive Socket 37716
6 POINT TYPE 3.25 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/64 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 3.25 INCH OVERALL LENGTH
  • 31/32 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 16 MM SOCKET END SIZE
  • 16 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 29/64 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37716
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Bit
Type Square Drive
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details