Snap-on Industrial Brands Drive Socket 37334

Description
6 POINT TYPE 3.5 INCH OVERALL LENGTH 1.53125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 29/32 INCH
Datasheet
Description
6 POINT TYPE 3.5 INCH OVERALL LENGTH 1.53125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 29/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 37334 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
37334
Drive Socket 37334
6 POINT TYPE 3.5 INCH OVERALL LENGTH 1.53125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 29/32 INCH
  • 6 POINT TYPE
  • 3.5 INCH OVERALL LENGTH
  • 1.53125 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.0625 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 29/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37334
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data