Snap-on Industrial Brands Drive Socket 37320

Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 1 5/16 INCH
Datasheet
Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 1 5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 37320 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
37320
Drive Socket 37320
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 1 5/16 INCH
  • 6 POINT TYPE
  • 3.25 INCH OVERALL LENGTH
  • 1 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 41037 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION DEEP
  • BODY STYLE TAPER
  • SOCKET DEPTH 1 5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37320
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 173147 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details
Drive Socket - 30507 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details