Snap-on Industrial Brands Drive Socket 37318

Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 1 5/32 INCH
Datasheet
Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 1 5/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 37318 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
37318
Drive Socket 37318
6 POINT TYPE 3.25 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 1 5/32 INCH
  • 6 POINT TYPE
  • 3.25 INCH OVERALL LENGTH
  • 15/16 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 41168 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION DEEP
  • BODY STYLE TAPER
  • SOCKET DEPTH 1 5/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37318
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
DRIVE SOCKET - LPHTSOC1278 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details