Snap-on Industrial Brands Drive Socket 37136

Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 INCH
Datasheet
Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 37136 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
37136
Drive Socket 37136
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 INCH
  • 6 POINT TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.625 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37136
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1883052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
15/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22932 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details