Snap-on Industrial Brands Drive Socket 37116

Description
6 POINT TYPE 1.5 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 9/16 INCH
Datasheet
Description
6 POINT TYPE 1.5 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 37116 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
37116
Drive Socket 37116
6 POINT TYPE 1.5 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 9/16 INCH
  • 6 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 15/16 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 40910 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE TAPER
  • SOCKET DEPTH 9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37116
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 1370920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
15 Pieces 12 Point Standard SAE Socket Set - 25115 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details