STEEL MATERIAL
12 INCH
12 LENGTH - DECIMAL
12 LENGTH - FRACTIONAL
ALUMINUM, PLASTIC, PLYWOOD, WOOD CUT MATERIAL
1.1 MM THICKNESS
14 TEETH PER INCH
SANDVIK. BRAND
WEIGHT 5 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
COLOR BLACK
POSITION AT FIVE DIFFERENT ANGLE
LENGTH - DECIMAL - UOM IN
369 MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
STEEL MATERIAL
12 INCH
12 LENGTH - DECIMAL
12 LENGTH - FRACTIONAL
ALUMINUM, PLASTIC, PLYWOOD, WOOD CUT MATERIAL
1.1 MM THICKNESS
14 TEETH PER INCH
SANDVIK. BRAND
WEIGHT 5 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
COLOR BLACK
POSITION AT FIVE DIFFERENT ANGLE
LENGTH - DECIMAL - UOM IN
369 MODEL
STEEL MATERIAL
12 INCH
12 LENGTH - DECIMAL
12 LENGTH - FRACTIONAL
ALUMINUM, PLASTIC, PLYWOOD, WOOD CUT MATERIAL
1.1 MM THICKNESS
14 TEETH PER INCH
SANDVIK. BRAND
WEIGHT 5 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
COLOR BLACK
POSITION AT FIVE DIFFERENT ANGLE
LENGTH - DECIMAL - UOM IN
369 MODEL