Snap-on Industrial Brands Universal Joint Drive Socket 36819

Description
INDUSTRIAL BLACK FINISH 2 5/8 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1/8 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 11/16 INCH BOLT CLEARANCE DIAMETER 11/16 INCH NOSE LENGTH 1 1/4 INCH
Datasheet
Description
INDUSTRIAL BLACK FINISH 2 5/8 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1/8 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 11/16 INCH BOLT CLEARANCE DIAMETER 11/16 INCH NOSE LENGTH 1 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 36819 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
36819
Universal Joint Drive Socket 36819
INDUSTRIAL BLACK FINISH 2 5/8 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1/8 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 11/16 INCH BOLT CLEARANCE DIAMETER 11/16 INCH NOSE LENGTH 1 1/4 INCH
  • INDUSTRIAL BLACK FINISH
  • 2 5/8 INCH OVERALL LENGTH
  • 7/8 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 19 MM SOCKET END SIZE
  • 19 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 1/8 INCH NOSE DIAMETER
  • 1/2 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • BOLT CLEARANCE DEPTH 11/16 INCH
  • BOLT CLEARANCE DIAMETER 11/16 INCH
  • NOSE LENGTH 1 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36819
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 49-66-4473 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details