Snap-on Industrial Brands Universal Joint Drive Socket 36814

Description
INDUSTRIAL BLACK FINISH 3/8 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 13/16 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 9/16 INCH BOLT CLEARANCE DIAMETER 1/2 INCH NOSE LENGTH 1 1/16 INCH
Datasheet
Description
INDUSTRIAL BLACK FINISH 3/8 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 13/16 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 9/16 INCH BOLT CLEARANCE DIAMETER 1/2 INCH NOSE LENGTH 1 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 36814 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
36814
Universal Joint Drive Socket 36814
INDUSTRIAL BLACK FINISH 3/8 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 13/16 INCH NOSE DIAMETER 1/2 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 9/16 INCH BOLT CLEARANCE DIAMETER 1/2 INCH NOSE LENGTH 1 1/16 INCH
  • INDUSTRIAL BLACK FINISH
  • 3/8 INCH OVERALL LENGTH
  • 7/8 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 14 MM SOCKET END SIZE
  • 14 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 13/16 INCH NOSE DIAMETER
  • 1/2 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • BOLT CLEARANCE DEPTH 9/16 INCH
  • BOLT CLEARANCE DIAMETER 1/2 INCH
  • NOSE LENGTH 1 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36814
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details