Snap-on Industrial Brands Universal Joint Drive Socket 36810

Description
INDUSTRIAL BLACK FINISH 2 1/4 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 5/8 INCH NOSE DIAMETER 3/8 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 1/2 INCH BOLT CLEARANCE DIAMETER 5/16 INCH NOSE LENGTH 15/16 INCH
Datasheet
Description
INDUSTRIAL BLACK FINISH 2 1/4 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 5/8 INCH NOSE DIAMETER 3/8 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 1/2 INCH BOLT CLEARANCE DIAMETER 5/16 INCH NOSE LENGTH 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 36810 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
36810
Universal Joint Drive Socket 36810
INDUSTRIAL BLACK FINISH 2 1/4 INCH OVERALL LENGTH 7/8 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 5/8 INCH NOSE DIAMETER 3/8 INCH WRENCH DEPTH WILLIAMS[R] BRAND BOLT CLEARANCE DEPTH 1/2 INCH BOLT CLEARANCE DIAMETER 5/16 INCH NOSE LENGTH 15/16 INCH
  • INDUSTRIAL BLACK FINISH
  • 2 1/4 INCH OVERALL LENGTH
  • 7/8 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 10 MM SOCKET END SIZE
  • 10 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 5/8 INCH NOSE DIAMETER
  • 3/8 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • BOLT CLEARANCE DEPTH 1/2 INCH
  • BOLT CLEARANCE DIAMETER 5/16 INCH
  • NOSE LENGTH 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36810
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data