Snap-on Industrial Brands Drive Socket 36513

Description
6 POINT TYPE 1 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 5/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 5/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 36513 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
36513
Drive Socket 36513
6 POINT TYPE 1 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 5/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 41098 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE TAPER
  • SOCKET DEPTH 5/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36513
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC121516 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details
Socket Sets - 1742-32900-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Number of Points 6
View Details
1/2" 3/8" Drive 6pt Deep Socket - DW2286 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details