Snap-on Industrial Brands Drive Socket 36310

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41045 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 21/32 INCH
Datasheet
Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41045 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 21/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 36310 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
36310
Drive Socket 36310
6 POINT TYPE 2.5 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41045 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE TAPER SOCKET DEPTH 21/32 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 40972 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41045 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION DEEP
  • BODY STYLE TAPER
  • SOCKET DEPTH 21/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36310
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
Specs
Product Type Individual Socket
View Details