Snap-on Industrial Brands Universal Joint Drive Socket 36220

Description
INDUSTRIAL BLACK FINISH 2 1/3 INCH OVERALL LENGTH 1 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 14/16 INCH NOSE DIAMETER 6/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BOLT CLEARANCE DEPTH 9/16 INCH BOLT CLEARANCE DIAMETER 9/16 INCH NOSE LENGTH 1 1/16 INCH
Datasheet
Description
INDUSTRIAL BLACK FINISH 2 1/3 INCH OVERALL LENGTH 1 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 14/16 INCH NOSE DIAMETER 6/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BOLT CLEARANCE DEPTH 9/16 INCH BOLT CLEARANCE DIAMETER 9/16 INCH NOSE LENGTH 1 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 36220 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
36220
Universal Joint Drive Socket 36220
INDUSTRIAL BLACK FINISH 2 1/3 INCH OVERALL LENGTH 1 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 14/16 INCH NOSE DIAMETER 6/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BOLT CLEARANCE DEPTH 9/16 INCH BOLT CLEARANCE DIAMETER 9/16 INCH NOSE LENGTH 1 1/16 INCH
  • INDUSTRIAL BLACK FINISH
  • 2 1/3 INCH OVERALL LENGTH
  • 1 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 5/8 SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 14/16 INCH NOSE DIAMETER
  • 6/16 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • BOLT CLEARANCE DEPTH 9/16 INCH
  • BOLT CLEARANCE DIAMETER 9/16 INCH
  • NOSE LENGTH 1 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36220
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets, Handles - 1742-66053E-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Metric Size 22 to 30 mm
View Details