Snap-on Industrial Brands Drive Bit 35832

Description
HEX TYPE 3 1/2 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 0.75 DRIVE END SIZE - FRACTIONAL 32 BIT SIZE IN MM 32 MM BIT SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BIT SIZE IN MM - UOM MM
Datasheet
Description
HEX TYPE 3 1/2 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 0.75 DRIVE END SIZE - FRACTIONAL 32 BIT SIZE IN MM 32 MM BIT SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BIT SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35832 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35832
Drive Bit 35832
HEX TYPE 3 1/2 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 0.75 DRIVE END SIZE - FRACTIONAL 32 BIT SIZE IN MM 32 MM BIT SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BIT SIZE IN MM - UOM MM
  • HEX TYPE
  • 3 1/2 INCH OVERALL LENGTH
  • 3/4 INCH DRIVE END SIZE
  • 0.75 DRIVE END SIZE - FRACTIONAL
  • 32 BIT SIZE IN MM
  • 32 MM BIT SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • BIT SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35832
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products