Snap-on Industrial Brands Drive Bit 35732

Description
HEX TYPE 1 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 0.3125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2
Datasheet
Description
HEX TYPE 1 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 0.3125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35732 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35732
Drive Bit 35732
HEX TYPE 1 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 0.3125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2
  • HEX TYPE
  • 1 1/2 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE END SIZE
  • 0.5 DRIVE END SIZE - FRACTIONAL
  • 5/16 INCH BIT SIZE
  • 0.3125 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35732
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products