Snap-on Industrial Brands Drive Bit 35624

Description
HEX TYPE 1 1/8 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE STUBBY
Datasheet
Description
HEX TYPE 1 1/8 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE STUBBY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35624 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35624
Drive Bit 35624
HEX TYPE 1 1/8 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/16 INCH BIT SIZE 0.1875 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BODY STYLE STUBBY
  • HEX TYPE
  • 1 1/8 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 0.375 DRIVE END SIZE - FRACTIONAL
  • 3/16 INCH BIT SIZE
  • 0.1875 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • BODY STYLE STUBBY
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35624
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products