Snap-on Industrial Brands Drive Bit 35284

Description
TORX TYPE 2 7/16 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL T45 BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 7/8 INCH
Datasheet
Description
TORX TYPE 2 7/16 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL T45 BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35284 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35284
Drive Bit 35284
TORX TYPE 2 7/16 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL T45 BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 7/8 INCH
  • TORX TYPE
  • 2 7/16 INCH OVERALL LENGTH
  • 29/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 0.5 DRIVE END SIZE - FRACTIONAL
  • T45 BIT SIZE
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 1 19/32 INCH
  • BIT LENGTH 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35284
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products