Snap-on Industrial Brands Drive Bit 35277

Description
HEX TYPE 2 7/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 14 BIT SIZE IN MM 14 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 27/32 INCH BIT SIZE IN MM - UOM MM
Datasheet
Description
HEX TYPE 2 7/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 14 BIT SIZE IN MM 14 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 27/32 INCH BIT SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35277 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35277
Drive Bit 35277
HEX TYPE 2 7/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 14 BIT SIZE IN MM 14 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 27/32 INCH BIT SIZE IN MM - UOM MM
  • HEX TYPE
  • 2 7/16 INCH OVERALL LENGTH
  • 1 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 0.5 DRIVE END SIZE - FRACTIONAL
  • 14 BIT SIZE IN MM
  • 14 MM BIT SIZE
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 1 19/32 INCH
  • BIT LENGTH 27/32 INCH
  • BIT SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35277
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products